EN
  • EN
  • DE

MTD12N06EZL

Part No MTD12N06EZL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 725561-MTD12N06EZL
Ultra Librarian 3D Model Ultra Librarian MTD12N06EZL CAD Model

Description

MTD12N06EZL - ON Semiconductor

The MTD12N06EZL is a robust and efficient N-channel MOSFET designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This power MOSFET is engineered to deliver high performance for a wide range of applications, providing designers with a reliable and cost-effective component for their electronic designs.

Key Features

  • High Drain-Source Voltage (V<sub>DS): The MTD12N06EZL is capable of handling a maximum drain-source voltage of 60V, making it suitable for various mid-voltage applications.
  • High Continuous Drain Current (I<sub>D): With a continuous drain current of 12A, this MOSFET can handle significant power, enabling it to drive larger loads with ease.
  • Low On-Resistance (R<sub>DS(on)): The device boasts a low on-resistance, which means it has reduced conduction losses and improved efficiency, particularly important for power-sensitive designs.
  • Fast Switching Speed: The fast switching capability of the MTD12N06EZL minimizes transition losses and allows for high-frequency operation, which is critical in applications like switching regulators and power inverters.
  • Enhanced Body Diode: The MOSFET features an enhanced body diode with a low reverse recovery time, which is beneficial in reducing noise and improving reliability in switching applications.
  • Thermal Management: The component is housed in a DPAK package, which aids in excellent thermal management, ensuring the device operates within safe temperature ranges even under high load conditions.

Applications

The MTD12N06EZL MOSFET is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Controls
  • Automotive Applications
  • Switching Regulators
  • Power Inverters

ON Semiconductor's commitment to quality ensures that the MTD12N06EZL MOSFET meets stringent industry standards for performance and reliability. Whether you're designing power supplies, consumer electronics, or automotive systems, the MTD12N06EZL offers a powerful solution that can enhance the efficiency and durability of your product.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess