EN
  • EN
  • DE

MTD2955V

Part No MTD2955V
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description TMOS POWER FET 12 AMPERES 60 VOLTS RDS(on) = 0.230 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832149-MTD2955V
Ultra Librarian 3D Model Ultra Librarian MTD2955V CAD Model

Description

ON Semiconductor MTD2955V Power MOSFET

The ON Semiconductor MTD2955V is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This robust transistor is a P-Channel device that features a V<sub>DS (Drain-Source Voltage) of -60V and a continuous drain current of -12A, making it ideal for a wide range of switching applications.

With its low threshold voltage and low gate charge, the MTD2955V ensures minimal conduction and switching losses, which is critical for energy-sensitive designs. The device's R<sub>DS(on) (Drain-Source On-Resistance) is typically 0.200Ω, which further contributes to its efficiency by reducing power dissipation during operation.

The MOSFET comes in a DPAK package, which is known for its compact footprint and excellent thermal performance. This packaging allows for effective heat dissipation and can handle high thermal and electrical loads, making the MTD2955V suitable for compact and high-power density designs.

ON Semiconductor has designed this MOSFET with reliability in mind. It features integrated protection mechanisms such as a built-in diode that provides protection against reverse voltage, ensuring the longevity and stability of both the MOSFET and the overall system. The device is also characterized for operation from -55°C to 150°C, covering a broad range of ambient temperatures, which makes it versatile for various industrial, automotive, and consumer applications.

The MTD2955V is commonly used in power supply circuits, DC-DC converters, motor control applications, and as a switch in various electronic devices. Its high-speed switching capabilities also make it a preferred choice for pulse-width modulation (PWM) applications, where precise control over power delivery is required.

In summary, the ON Semiconductor MTD2955V Power MOSFET is a reliable and efficient solution for designers looking to optimize their power management systems. Its robust performance, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,415+ $0.0409 $57.8735
3,440+ $0.0336 $115.5840
5,320+ $0.0326 $173.4320
7,330+ $0.0316 $231.6280
9,470+ $0.0305 $288.8350
12,660+ $0.0274 $346.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,814 pieces
MOQ: 1415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess