EN
  • EN
  • DE

MTP15N06V

Part No MTP15N06V
Manufacturer ON Semiconductor
Catalog Misc Products
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832171-MTP15N06V
Ultra Librarian 3D Model Ultra Librarian MTP15N06V CAD Model

Description

ON Semiconductor MTP15N06V MOSFET Overview

The MTP15N06V from ON Semiconductor is a robust N-channel power MOSFET designed for high-performance applications requiring efficient power management and high reliability. This versatile component is well-suited for a wide range of applications, including switch-mode power supplies, motor controls, and other power conversion and management tasks in both consumer and industrial electronics.

Key Features

  • Voltage and Current Ratings: The MTP15N06V boasts a drain-to-source voltage (V<sub>DS) of 60V and a continuous drain current (I<sub>D) of 15A, making it capable of handling moderate power levels in electronic circuits.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)) of just 0.045Ω, this MOSFET ensures high efficiency by minimizing power loss during operation.
  • High-Speed Switching: The device is optimized for fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Thermal Performance: The MTP15N06V is encapsulated in a TO-220 package, which provides excellent thermal performance and contributes to the device's reliability and longevity.

Applications

  • DC/DC converters
  • Power management in computing and telecom equipment
  • Motor drives and controllers
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MTP15N06V is no exception. This MOSFET is manufactured with state-of-the-art technology to ensure high performance and durability. It also features built-in protection against excessive voltage, current, and temperature, safeguarding the device from potential damage during extreme operating conditions.

Conclusion

The MTP15N06V N-channel MOSFET from ON Semiconductor is a high-quality component that offers an excellent balance of power handling, efficiency, and speed. Its robust design and versatile application range make it a go-to choice for engineers and designers looking to incorporate reliable power management solutions into their electronic designs.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,186 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess