EN
  • EN
  • DE

NCN5193MNTWG

Part No NCN5193MNTWG
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description IC MODEM HARD CMOS 32QFN  /  1.2k Modem HART 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr onsemi
Package Tape & Reel
Data Format HART
Baud Rates 1.2k
Voltage - Supply 1.8V ~ 3.5V
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NCN5193
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,NCN5193MNTWG-ND,488-NCN5193MNTWGCT,488-NCN5193MNTWGTR,488-NCN5193MNTWGDKR
Standard Package 1,000
Win Source Part Number 1016171-NCN5193MNTWG
Ultra Librarian 3D Model Ultra Librarian NCN5193MNTWG CAD Model

Description

ON Semiconductor NCN5193MNTWG Overview

The NCN5193MNTWG is a cutting-edge transceiver module designed by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored specifically for industrial applications that require robust and reliable communication interfaces. The NCN5193MNTWG is part of ON Semiconductor's extensive portfolio of networking and communication solutions, offering an optimal blend of performance, power efficiency, and durability.

Key Features

  • High-Speed Data Transmission: The NCN5193MNTWG is capable of facilitating swift and efficient data exchange, making it ideal for high-performance industrial systems.
  • Low Power Consumption: Energy efficiency is at the core of this device, ensuring minimal power usage without compromising on functionality, thereby extending the life of battery-powered applications.
  • Robust Communication: Designed to withstand harsh industrial environments, the NCN5193MNTWG maintains reliable communication even in the presence of noise and other interferences.
  • Compact Design: The small footprint of the NCN5193MNTWG allows for seamless integration into a variety of systems without occupying excessive space on the PCB.

Applications

The versatility of the NCN5193MNTWG makes it suitable for a wide range of industrial applications, including:

  • Automated factory systems
  • Process control units
  • Industrial networking equipment
  • Building automation and control systems

Technical Specifications

The NCN5193MNTWG transceiver module boasts a comprehensive set of technical specifications that ensure its suitability for demanding industrial environments:

  • Supply Voltage: Optimized for standard industrial voltages.
  • Operating Temperature Range: Guaranteed performance across a wide temperature range suitable for industrial applications.
  • Package: Enclosed in a robust package that ensures protection against environmental factors and mechanical stress.

In conclusion, the NCN5193MNTWG from ON Semiconductor represents a state-of-the-art solution for industrial communication needs, offering a perfect balance of speed, power efficiency, and resilience. Its compact design and comprehensive feature set make it an excellent choice for system designers looking to enhance the connectivity and reliability of their industrial applications.

You May Also Be Interested in

CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $4.2434
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Zilog
IC MODEM 2400BPS DSP AFE 44-PLCC
Lowest to $9.7932
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690
NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.0747
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,465 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess