EN
  • EN
  • DE

NCP1075STAT3G

Part No NCP1075STAT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG SWITCHING HV SMPS SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.2V
Supply Voltage - Operating 6.3 V to 10 V
Duty Cycle 68%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package SOT-223 (TO-261)
Mounting Surface Mount
Win Source Part Number 108807-NCP1075STAT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1075STAT3G CAD Model

Description

ON Semiconductor NCP1075STAT3G - Power Management IC

The NCP1075STAT3G from ON Semiconductor is a robust and efficient power management integrated circuit designed to simplify the implementation of offline switched-mode power supplies. This versatile IC is particularly suitable for compact power applications, such as auxiliary power supplies, and is a preferred choice for designers looking for a reliable and straightforward solution for AC-DC conversion.

Key Features:

  • Integrated 700 V MOSFET: The NCP1075STAT3G integrates a high-voltage MOSFET, allowing it to handle a wide range of input voltages and providing a robust design that can withstand voltage surges and spikes.
  • Fixed Frequency Operation: Operating at a fixed frequency of 65 kHz, this IC ensures consistent performance and simplifies the design of the magnetic components in the power supply.
  • Auto-Recovery Protections: It features multiple protection mechanisms, including overvoltage, overload, and short-circuit protection, which contribute to the safety and longevity of the end application by preventing damage due to abnormal operating conditions.
  • No-load Power Consumption: With its no-load power consumption of less than 50 mW, the NCP1075STAT3G meets the stringent energy efficiency standards, making it an eco-friendly choice for modern power supply designs.
  • Frequency Jittering: The built-in frequency jittering helps in minimizing EMI, thereby reducing the need for additional filtering components and simplifying compliance with electromagnetic compatibility (EMC) regulations.

Applications:

The NCP1075STAT3G is ideal for a wide range of applications where efficient power conversion is essential. It is commonly used in:

  • Smart home devices
  • Standby and auxiliary power supplies
  • Consumer electronics
  • Industrial control systems
  • Networking equipment

Overall, the NCP1075STAT3G is a highly reliable and efficient solution for designers and engineers looking to create compact, energy-efficient power supplies with minimal external components and advanced protection features.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2008 $54.0360
105+ $0.9852 $103.4460
160+ $0.9545 $152.7200
220+ $0.9237 $203.2140
280+ $0.8929 $250.0120
375+ $0.8005 $300.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,187 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess