EN
  • EN
  • DE

NCP152MX300280TCG

Part No NCP152MX300280TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V/3V 6XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 2.8V, 3V
Voltage Dropout (Max) 0.26V @ 150mA, 0.22V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 200 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-XFDFN Exposed Pad
Supplier Device Package 6-XDFN (1.2x1.2)
Base Product Number NCP152
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCP152MX300280TCG,2156-NCP152MX300280TCG-OS
Standard Package 3,000
Win Source Part Number 1320135-NCP152MX300280TCG
Ultra Librarian 3D Model Ultra Librarian NCP152MX300280TCG CAD Model

Description

ON Semiconductor NCP152MX300280TCG: A Robust Voltage Regulator

The NCP152MX300280TCG is a state-of-the-art voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to offer stable and reliable power management for a wide range of applications, ensuring optimal performance in various electronic devices.

Key Features

  • High Precision: The NCP152MX300280TCG provides a highly precise output voltage, making it suitable for applications that demand consistent power supply without fluctuations.
  • Low Dropout: With its low dropout feature, this voltage regulator operates efficiently even when the supply voltage is very close to the output voltage, enhancing system reliability.
  • Thermal Protection: The built-in thermal shutdown function ensures the device remains protected from overheating, contributing to the safety and longevity of the regulator and the system it powers.
  • Current Limiting: The current limiting capability of the NCP152MX300280TCG prevents damage due to overcurrent conditions, thereby safeguarding the electronic components in the circuit.
  • Wide Operating Temperature Range: This voltage regulator is designed to operate over a broad temperature range, ensuring stable performance in various environmental conditions.

Applications

The NCP152MX300280TCG is versatile and can be used in a multitude of electronic systems, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as cameras, gaming consoles, and audio equipment
  • Networking and telecommunication devices
  • Automotive applications that require precise voltage regulation

Product Specifications

Parameter Value Output Voltage Fixed 3.0V Maximum Output Current 280 mA Dropout Voltage Typically 165 mV at 150 mA load Operating Temperature Range -40°C to +85°C Package XDFN-4

With its robust feature set and reliable performance, the NCP152MX300280TCG voltage regulator from ON Semiconductor is an excellent choice for designers looking to enhance power management in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess