EN
  • EN
  • DE

NCP4302BDR2G

Part No NCP4302BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 9.2 V to 28 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 115646-NCP4302BDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4302BDR2G CAD Model

Description

ON Semiconductor NCP4302BDR2G Motor Driver

The ON Semiconductor NCP4302BDR2G is a high-performance motor driver designed to efficiently control the speed and direction of brushed DC motors in a compact, integrated package. This advanced motor driver is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial automation, where reliable and precise motor control is required.

Key Features

  • High-Efficiency Operation: The NCP4302BDR2G is built to optimize power usage, reducing heat generation and increasing battery life in portable applications.
  • Integrated Protection Features: It includes under-voltage lockout, thermal shutdown, and over-current protection, ensuring the longevity and reliability of both the driver and the motor it controls.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supplies and allowing for flexible design integration.
  • Low RDS(on) MOSFETs: The inclusion of low on-resistance MOSFETs minimizes power loss and improves overall efficiency.
  • Compact SOIC-8 Package: The small footprint of the NCP4302BDR2G makes it an ideal choice for space-constrained applications.

Applications

  • Automotive systems such as mirror adjustment and HVAC fan controls
  • Consumer electronics like robotic vacuum cleaners and electric toys
  • Industrial automation equipment, including actuators and small pumps

Product Specifications

The NCP4302BDR2G motor driver is characterized by its high integration, which simplifies the motor control circuit design. It supports a wide range of input voltages, typically from 4.5V to 18V, making it versatile for various power requirements. The device is provided in a SOIC-8 package, which ensures a minimal footprint on the PCB while still offering excellent thermal performance.

With its robust design and comprehensive set of features, the ON Semiconductor NCP4302BDR2G motor driver stands out as a reliable and efficient solution for designers looking to enhance their motor control systems with minimal additional components and complexity.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Intersil
Lowest to $2.8378
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess