EN
  • EN
  • DE

NCP4306AAAZZZAMN1TBG

Part No NCP4306AAAZZZAMN1TBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SECONDARY SIDE SYNCHRONOU  /  Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (2x2.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 35V
Current - Supply 1.4 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2.2)
Base Product Number NCP4306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2832-NCP4306AAAZZZAMN1TBG-488,NCP4306AAAZZZAMN1TBG-ND,NCP4306AAAZZZAMN1TBGOSDKR,NCP4306AAAZZZAMN1TBGOSTR,2832-NCP4306AAAZZZAMN1TBGTR,NCP4306AAAZZZAMN1TBGOSCT
Standard Package 3,000
Win Source Part Number 1024837-NCP4306AAAZZZAMN1TBG
Ultra Librarian 3D Model Ultra Librarian NCP4306AAAZZZAMN1TBG CAD Model

Description

The ON Semiconductor NCP4306AAAZZZAMN1TBG is a state-of-the-art secondary side synchronous rectification driver designed to enhance the efficiency of power conversion in modern electronic systems. This advanced component is specifically tailored for use in switch mode power supplies (SMPS), which are commonly found in a wide range of applications including but not limited to consumer electronics, computing devices, and industrial equipment.

Key Features

  • High Efficiency: The NCP4306AAAZZZAMN1TBG is engineered to improve efficiency by accurately driving the synchronous rectification MOSFETs on the secondary side of flyback converters.
  • Voltage Mode Control: This product supports voltage mode control with secondary side regulation, ensuring precise output voltage regulation.
  • Adaptive Gate Drive: The adaptive non-overlap gate drive helps to minimize body diode conduction losses in the synchronous rectifier MOSFETs.
  • Advanced Protection Features: The device includes various protection features such as overvoltage protection (OVP), undervoltage lockout (UVLO), and maximum on-time protection, safeguarding the power supply and the end application from potential damage.

Applications

The versatility of the NCP4306AAAZZZAMN1TBG allows it to be integrated into a broad spectrum of power conversion systems. It is particularly well-suited for the following applications:

  • Desktop and laptop power adapters
  • Televisions and monitors
  • Networking power supplies
  • Industrial power systems

Technical Specifications

ON Semiconductor's NCP4306AAAZZZAMN1TBG operates over a wide temperature range and comes in a compact, low-profile package. It is fully compliant with industry standards, ensuring reliability and performance in demanding environments.

Environmental Compliance

The NCP4306AAAZZZAMN1TBG is designed with environmental consciousness in mind. It meets various international standards for environmental compliance, making it a suitable choice for eco-friendly designs seeking to reduce carbon footprint without compromising on performance.

You May Also Be Interested in

Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7194 $51.5820
75+ $1.4108 $105.8100
110+ $1.3667 $150.3370
155+ $1.3226 $205.0030
200+ $1.2785 $255.7000
265+ $1.1463 $303.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,894 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess