EN
  • EN
  • DE

NCP4352SNT1G

Part No NCP4352SNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SMPS CTLR SECONDARY 6TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Secondary-Side Controller
Voltage - Input 2.5V ~ 36V
Current - Supply 90 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCP4352
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886983-NCP4352SNT1G
Ultra Librarian 3D Model Ultra Librarian NCP4352SNT1G CAD Model

Description

ON Semiconductor NCP4352SNT1G Product Overview

The NCP4352SNT1G is a high-precision, secondary-side controller designed by ON Semiconductor for use in synchronous rectification in flyback converters. This advanced component is engineered to improve efficiency in power conversion applications, making it an ideal choice for modern power supply solutions. It is especially well-suited for use in adapters, chargers, and other power systems where energy efficiency is of paramount importance.

The device operates by directly sensing the MOSFET drain-to-source voltage to accurately control the synchronous rectification timing. This method ensures minimal power loss during the conduction phase and prevents the body diode of the MOSFET from conducting, which can lead to higher efficiency and reduced heat generation.

The NCP4352SNT1G is equipped with a range of features that enhance its performance and reliability. It includes an adjustable turn-off threshold voltage to accommodate various MOSFETs, ensuring compatibility with a wide range of components. Additionally, it boasts a light-load mode that helps to maintain high efficiency even when the load is significantly reduced.

Packaged in a compact, space-saving TSOP-6 package, the NCP4352SNT1G is designed for easy integration into existing and new designs. Its small footprint allows for more compact and streamlined power supply designs without compromising on performance.

ON Semiconductor has also prioritized safety in the design of the NCP4352SNT1G. It features built-in protection mechanisms such as under-voltage lockout (UVLO) and thermal shutdown, which safeguard the device and the system it's a part of against adverse conditions. This ensures long-term reliability and stability of the power supply.

In summary, the NCP4352SNT1G from ON Semiconductor is a sophisticated solution for enhancing the efficiency and performance of synchronous rectification in flyback converters. Its precise control, compatibility with a range of MOSFETs, and integrated safety features make it a versatile and dependable choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Intersil
Lowest to $2.8378
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess