ON Semiconductor NCP4623HSN100T1G LDO Voltage Regulator
The NCP4623HSN100T1G is a high-performance, low dropout voltage regulator (LDO) from ON Semiconductor, designed to deliver a stable and precise voltage supply for a wide range of applications. With its compact size and high efficiency, the NCP4623HSN100T1G is an ideal choice for space-constrained and power-sensitive designs.
This LDO regulator is capable of providing an output current of up to 150 mA while maintaining a low dropout voltage, ensuring minimal power loss and heat generation. The output voltage is fixed at 1.0V, which is a common requirement for many digital and analog circuits, making the NCP4623HSN100T1G a versatile component for various electronic devices.
Key Features:
- Output Voltage: Fixed at 1.0V, suitable for a range of low-voltage applications.
- Output Current: Capable of delivering up to 150 mA, ideal for small to medium power needs.
- Low Dropout Voltage: Ensures efficient operation with minimal power loss, even when the input voltage is close to the output voltage.
- High Accuracy: Maintains tight output voltage regulation, providing a stable power supply for sensitive electronics.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
- Package: Available in a compact 5-pin TSOP-5 package, saving valuable board space.
The NCP4623HSN100T1G also features built-in current limit and over-temperature shutdown functions, adding an extra layer of protection for the connected components. Its low quiescent current makes it an excellent choice for battery-powered applications, where power conservation is crucial.
Whether you're designing portable electronics, IoT devices, or any application that requires a clean and stable power supply, the NCP4623HSN100T1G from ON Semiconductor provides the performance and reliability needed to meet your design specifications. Its robust feature set and ease of integration make it a go-to LDO voltage regulator for engineers and designers alike.
For detailed technical specifications, application circuits, and additional information, refer to the official datasheet and product documentation provided by ON Semiconductor.