EN
  • EN
  • DE

NCP5392T

Part No NCP5392T
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2/3/4-Phase Controller with Light Load Power Saving Enhancement for CPU Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230366-NCP5392T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5392T CAD Model

Description

ON Semiconductor NCP5392T Multiphase PWM Controller

The NCP5392T from ON Semiconductor is a high-performance multiphase pulse-width modulation (PWM) controller designed for precision voltage regulation in demanding applications. This advanced controller is tailored for use in desktops, servers, workstations, and other systems requiring efficient power management solutions. The NCP5392T offers exceptional features that make it a top choice for engineers looking to enhance system stability and power efficiency.

At the heart of the NCP5392T's capabilities is its multiphase operation, which allows for excellent load regulation and fast transient response. This is particularly important in applications where power demands can change rapidly, such as in high-performance computing environments. The controller supports a wide range of output voltages, providing the flexibility needed to power various components within a system.

The NCP5392T is equipped with an array of protective features to ensure the longevity and reliability of the systems it powers. Overvoltage, undervoltage, and overcurrent protections safeguard the system from potential damage due to abnormal operating conditions. Additionally, the controller includes thermal shutdown protection, which prevents overheating and potential thermal damage to the system.

With its integrated drivers, the NCP5392T simplifies the design of power management systems by reducing the number of external components required. This not only saves space on the PCB but also reduces the overall system cost. The controller's high switching frequency allows for the use of smaller inductors and capacitors, further minimizing the footprint and enhancing the power density of the power supply.

For engineers seeking a robust and versatile PWM controller, the NCP5392T offers an ideal solution. Its advanced features, coupled with ON Semiconductor's reputation for quality and reliability, make it a smart choice for powering today's sophisticated electronic systems. Whether you are designing a new system or upgrading an existing one, the NCP5392T provides the performance and protection needed to ensure stable and efficient operation.

For detailed technical specifications, application notes, and support documentation, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess