ON Semiconductor NCP552SQ15T1G Low Dropout Voltage Regulator
The NCP552SQ15T1G from ON Semiconductor is a highly efficient and reliable low dropout (LDO) voltage regulator, designed to provide a fixed output voltage of 1.5V with an input voltage range from 2.5V to 6.0V. This makes it an ideal choice for battery-operated devices where maintaining a stable voltage is crucial for performance and longevity.
With an output current of up to 150mA, the NCP552SQ15T1G is capable of powering a wide range of low-power applications, including portable electronics, microcontrollers, and analog devices. It features a low dropout voltage of typically 165mV at a 150mA load, which ensures efficient operation even when the supply voltage is close to the output voltage, reducing power loss and heat generation.
The NCP552SQ15T1G comes in a compact SC-70-5 package, which is not only space-saving but also offers excellent thermal performance. It is designed with an internal thermal shutdown mechanism that protects the device from overheating, ensuring safe operation under varying conditions. Furthermore, the built-in current limit function safeguards the regulator and the load from damage due to excessive current.
One of the key features of this LDO is its low quiescent current, typically 4µA, which is particularly beneficial for battery-powered applications as it minimizes power consumption during idle periods, thereby extending battery life. Additionally, the NCP552SQ15T1G exhibits a fast transient response, which helps maintain a stable output voltage despite rapid changes in load, an essential characteristic for high-performance electronics.
ON Semiconductor's NCP552SQ15T1G is also characterized by its low noise output, making it suitable for sensitive RF and audio applications where maintaining signal integrity is critical. The device does not require a bypass capacitor for stability, which simplifies design and reduces component count.
In summary, the NCP552SQ15T1G from ON Semiconductor is a versatile, efficient, and reliable voltage regulator that offers a combination of features such as low dropout, low quiescent current, thermal protection, and fast transient response, making it an excellent choice for a broad array of applications.