EN
  • EN
  • DE

NCP6334BMT26TBG

Part No NCP6334BMT26TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WDFN (2x2)
Family Name NCP633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928905-NCP6334BMT26TBG
Ultra Librarian 3D Model Ultra Librarian NCP6334BMT26TBG CAD Model

Description

ON Semiconductor NCP6334BMT26TBG Power Management IC

The ON Semiconductor NCP6334BMT26TBG is a versatile and efficient power management integrated circuit (PMIC) designed for use in a wide range of portable and battery-powered applications. This compact and high-performance component is engineered to address the stringent power requirements of modern mobile devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • High Efficiency: The NCP6334BMT26TBG offers a high level of power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: It features a programmable output voltage range, allowing for fine-tuning to meet the specific needs of the application.
  • Fast Transient Response: The device provides excellent transient response, ensuring stable performance even during rapid load changes, which is essential for maintaining the integrity of sensitive electronic circuits.
  • Low Quiescent Current: With its low quiescent current, the PMIC contributes to minimal power wastage when the device is in standby mode, further conserving battery life.
  • Multiple Protection Features: It includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the system it powers.

Applications

Designed for flexibility, the NCP6334BMT26TBG can be utilized in a variety of applications, particularly where efficient power management and space constraints are critical considerations. It is an ideal choice for:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Smart Home Devices

Technical Specifications

The NCP6334BMT26TBG operates over a wide input voltage range and features a low-resistance integrated MOSFET switch. It is available in a compact 26-terminal ultra-thin dual flat no-lead (UDFN) package, making it an excellent choice for space-constrained applications.

In conclusion, ON Semiconductor's NCP6334BMT26TBG is a powerful and reliable solution for advanced power management requirements. Its combination of efficiency, adjustability, and protective features makes it a top contender for designers looking to enhance the performance and battery life of their portable and wearable devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess