EN
  • EN
  • DE

NCP6925BFCCT2G

Part No NCP6925BFCCT2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC PMIC 7CH 2CONV 5LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-UFBGA, WLCSP
Case / Package 36-WLCSP (2.36x2.36)
Family Name NCP6925
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887020-NCP6925BFCCT2G
Ultra Librarian 3D Model Ultra Librarian NCP6925BFCCT2G CAD Model

Description

Introducing the NCP6925BFCCT2G from ON Semiconductor

The NCP6925BFCCT2G is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance product is tailored for applications that demand reliable and efficient power management solutions. The NCP6925BFCCT2G stands out in the market with its robust feature set and versatile capabilities, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Precision: The NCP6925BFCCT2G offers highly precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, which enhances its efficiency and allows it to operate effectively even under low input voltage conditions.
  • Power Efficiency: This component is designed to optimize power usage, reducing energy consumption and heat generation, which is critical for battery-powered devices.
  • Thermal Protection: With built-in thermal protection, the NCP6925BFCCT2G is safeguarded against overheating, enhancing its reliability and longevity.
  • Compact Design: Its compact footprint allows for easy integration into space-constrained applications without compromising performance.

Applications

The versatile nature of the NCP6925BFCCT2G makes it suitable for a variety of applications, including:

  • Portable devices where power efficiency is crucial
  • Consumer electronics that require stable voltage supply
  • Telecommunication equipment demanding consistent performance
  • Automotive electronics that operate in a wide range of temperatures

Quality and Reliability

ON Semiconductor is committed to quality and reliability, and the NCP6925BFCCT2G is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various conditions and throughout its lifespan. Users can trust this product to deliver exceptional performance and contribute to the overall efficiency of their electronic systems.

Whether you are developing a new product or looking to improve an existing one, the NCP6925BFCCT2G from ON Semiconductor is an excellent choice for your power management needs. Its combination of precision, efficiency, and compact design makes it a valuable component in any electronic application.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3770 $55.0800
90+ $1.1299 $101.6910
140+ $1.0946 $153.2440
190+ $1.0593 $201.2670
245+ $1.0239 $250.8555
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess