EN
  • EN
  • DE

NCP707AMX330TCG

Part No NCP707AMX330TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 4XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-XDFN (1x1)
Family Name NCP707
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP707AMX330TCG-ND, NCP707AMX330TCGOSDKR, NCP707AMX330TCGOSTR, NCP707AMX330TCGOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887026-NCP707AMX330TCG
Ultra Librarian 3D Model Ultra Librarian NCP707AMX330TCG CAD Model

Description

The NCP707AMX330TCG is a state-of-the-art voltage regulator integrated circuit from ON Semiconductor, a leading provider in the field of energy-efficient innovations. This particular component is designed to provide a stable and reliable power supply to sensitive electronic devices, ensuring that they operate at optimal performance levels.

Key Features

  • Output Voltage: The NCP707AMX330TCG offers a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontrollers, making it a versatile choice for a wide range of applications.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, this regulator ensures precise voltage delivery, which is crucial for maintaining the integrity of electronic systems.
  • Low Dropout: The low dropout (LDO) feature of this regulator allows it to continue providing a stable output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system it's implemented in.
  • Current Capability: It has the capability to deliver up to 200 mA of continuous output current, which is suitable for powering small to medium-sized electronic loads.
  • Power-Saving Modes: This device includes a power-saving mode that significantly reduces power consumption when the load is light, making it an energy-efficient choice for battery-powered applications.
  • Thermal Protection: The NCP707AMX330TCG is equipped with thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.
  • Noise Performance: The device is designed to have low output noise, which is essential for applications that require a low-noise power supply for sensitive RF or analog circuits.

Applications

The NCP707AMX330TCG is ideal for use in a variety of electronic applications, including but not limited to portable and battery-powered devices, wireless communication systems, and digital cameras. Its robust design and energy-efficient operation make it a reliable choice for designers looking to enhance the performance and extend the battery life of their products.

Package and Availability

ON Semiconductor offers the NCP707AMX330TCG in a compact, surface-mount XDFN-4 package, which is suitable for space-constrained applications. The component is available for purchase from various distributors and is supported by ON Semiconductor's global network of technical support and service providers.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2543 $62.7150
115+ $1.0291 $118.3465
175+ $0.9968 $174.4400
240+ $0.9656 $231.7440
310+ $0.9332 $289.2920
415+ $0.8362 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess