EN
  • EN
  • DE

NCP711ASN300T1G

Part No NCP711ASN300T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 100MA 5TSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr ON Semiconductor
Series -
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 3V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.355V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 2.5 µA
PSRR 80dB ~ 48dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP711
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383014-NCP711ASN300T1G
Ultra Librarian 3D Model Ultra Librarian NCP711ASN300T1G CAD Model

Description

ON Semiconductor NCP711ASN300T1G LDO Voltage Regulator

The NCP711ASN300T1G is a high-performance, low-dropout (LDO) voltage regulator from ON Semiconductor, designed to deliver a stable and precise voltage supply for a wide array of applications. This efficient voltage regulator offers a fixed output of 3.0V, which can provide up to 150 mA of continuous output current, making it ideal for powering sensitive electronic components that require a consistent power source.

One of the key features of the NCP711ASN300T1G is its ultra-low dropout voltage, which enhances the efficiency of the system by allowing the regulator to maintain output regulation with a minimal input-to-output voltage differential. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of the available battery voltage is crucial.

The NCP711ASN300T1G incorporates several protective features that ensure the reliability and longevity of both the regulator and the device it powers. Overcurrent protection safeguards the device against excessive current draw, while thermal shutdown protection prevents damage due to overheating. Additionally, the LDO is designed with a low quiescent current, which significantly reduces power consumption when the device is in standby mode, thus extending battery life in portable applications.

Engineered for versatility, this LDO voltage regulator is housed in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint and low profile design allow it to be easily integrated into a variety of electronic devices such as mobile phones, portable media players, and other handheld devices.

The NCP711ASN300T1G also boasts excellent load and line transient response, ensuring that the output voltage remains stable despite variations in input voltage or load conditions. This feature is essential for maintaining the performance and stability of sensitive circuits that may be affected by fluctuations in power supply.

In summary, the ON Semiconductor NCP711ASN300T1G LDO voltage regulator is a reliable and efficient solution for applications requiring a stable and precise power supply. Its low dropout voltage, protective features, and compact design make it an excellent choice for designers looking to enhance the performance and battery life of their portable and space-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4462 $51.3130
275+ $0.3661 $100.6775
425+ $0.3547 $150.7475
585+ $0.3432 $200.7720
755+ $0.3318 $250.5090
1,010+ $0.2975 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess