EN
  • EN
  • DE

NCS2563DR2G

Part No NCS2563DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 3CH HD FILTER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Filter
Number of Circuits 3
-3db Bandwidth 33MHz
Operating Supply Current 22mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025105-NCS2563DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS2563DR2G CAD Model

Description

ON Semiconductor NCS2563DR2G Overview

The NCS2563DR2G is a high-performance video amplifier designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically engineered to cater to the needs of high-definition video applications, providing excellent signal fidelity and bandwidth necessary for crisp and clear video reproduction. The NCS2563DR2G comes in a compact SOIC-8 package, making it suitable for space-constrained applications while offering a robust feature set.

Key Features

  • High Bandwidth: The NCS2563DR2G boasts a 300 MHz -3dB bandwidth, which ensures that it can handle the high-speed signals required by modern video standards without compromising signal quality.
  • Low Power Consumption: Designed with energy efficiency in mind, this video amplifier operates with a low quiescent current, making it an ideal choice for battery-powered devices and applications where power conservation is crucial.
  • High Slew Rate: With a slew rate of 1600 V/µs, the device can respond quickly to changes in the input signal, thereby preserving the integrity of fast-moving video content.
  • Output Disable Feature: This functionality allows for the reduction of power consumption and the isolation of the video line when the amplifier is not in use.

Applications

The NCS2563DR2G is versatile and can be used in a variety of video applications. Some of its ideal uses include:

  • Cable driving for video broadcasting and distribution systems.
  • Video amplification in security cameras and surveillance systems.
  • Driving video signals over long cables in industrial and commercial video systems.
  • General-purpose video buffering and amplification tasks.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCS2563DR2G is no exception, and it is built to meet the stringent requirements of the video industry. Its robust design ensures reliable operation even in challenging environmental conditions, making it a preferred choice for designers and engineers looking for a dependable video amplification solution.

With its combination of high bandwidth, low power consumption, and additional features like the output disable function, the NCS2563DR2G from ON Semiconductor is a superior choice for anyone in need of a high-quality video amplifier for their next project or product design.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess