EN
  • EN
  • DE

NCV5501DT33RKG

Part No NCV5501DT33RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.5A Automotive 3-Pin(2+Tab) DPAK T/R / IC REG LDO 3.3V 0.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 500μA to 20mA
PSRR 75dB to 70dB (120hZ to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.23V @ 500mA
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 119653-NCV5501DT33RKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NCV5501
Introduction Date March 09, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCV5501DT33RKG CAD Model

Description

ON Semiconductor NCV5501DT33RKG Voltage Regulator

The ON Semiconductor NCV5501DT33RKG is a precision voltage regulator designed to deliver a stable 3.3V output. Specifically engineered for automotive applications, this component ensures reliability and performance in environments that demand high standards of temperature and voltage stability. The NCV5501DT33RKG is an ideal choice for power management in a wide range of automotive electronics, including body control modules, sensors, microcontrollers, and infotainment systems.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is critical for ensuring the stable operation of sensitive automotive electronics.
  • High Accuracy: The regulator offers excellent voltage accuracy, which is essential for systems that require consistent power delivery for optimal performance.
  • Thermal Protection: It includes an over-temperature shutdown feature that protects the device and the application from damage due to excessive heat.
  • Short Circuit Protection: The NCV5501DT33RKG is equipped with short-circuit protection, ensuring that the device and the connected load are safeguarded against potential power surges.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, this voltage regulator can withstand the extreme conditions commonly found in automotive environments.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain output voltage regulation even when the input-to-output differential is minimal.
  • Package: Housed in a DPAK (TO-252) package, the NCV5501DT33RKG is designed for surface-mount technology, facilitating efficient assembly and space-saving on printed circuit boards.

Applications

The robust nature of the NCV5501DT33RKG makes it suitable for a variety of applications within the automotive sector. Its precision and durability are particularly well-suited for:

  • Engine Control Units (ECUs)
  • Automotive Infotainment Systems
  • Instrument Cluster Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Telematics and Connectivity Solutions

ON Semiconductor's commitment to quality and performance is evident in the NCV5501DT33RKG voltage regulator, making it a reliable choice for automotive manufacturers and suppliers who require top-tier power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6248 $53.1080
200+ $0.5127 $102.5400
305+ $0.4967 $151.4935
420+ $0.4806 $201.8520
540+ $0.4646 $250.8840
725+ $0.4166 $302.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,445 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess