EN
  • EN
  • DE

NCV7351D13R2G

Part No NCV7351D13R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TXRX HS LP VIO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1082654-NCV7351D13R2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian NCV7351D13R2G CAD Model

Description

ON Semiconductor NCV7351D13R2G - CAN Transceiver

The NCV7351D13R2G is a high-performance CAN (Controller Area Network) transceiver from ON Semiconductor, designed to facilitate communication in automotive and industrial networks. This robust transceiver is compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring reliable data transmission even in harsh environments.

Key Features

  • ISO 11898-2 and ISO 11898-5 Compliant: Meets the stringent requirements of high-speed CAN transceivers, ensuring compatibility and reliable performance in CAN networks.
  • High Electromagnetic Immunity (EMI): Provides enhanced protection against electromagnetic interference, a critical feature for automotive and industrial applications.
  • Low Current Standby Mode: Offers a power-saving standby mode, reducing power consumption when the network is inactive.
  • Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception across a broad range of common-mode voltages, which enhances noise immunity and signal integrity.
  • Thermal Protection: Integrated thermal shutdown protects the device from damage due to overheating, ensuring long-term reliability.
  • Bus Pin Protection: The transceiver's bus pins are protected against transients in the automotive environment, further enhancing its robustness.

Applications

The NCV7351D13R2G is ideal for a variety of applications that require dependable CAN communication, including:

  • Automotive networks such as body control modules, engine control units, and infotainment systems
  • Industrial automation systems where reliable data exchange is crucial
  • Heavy machinery and agricultural vehicles that operate in demanding conditions
  • Medical equipment that needs accurate and uninterrupted data communication

Product Specifications

ON Semiconductor's NCV7351D13R2G comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It operates over a wide temperature range, typically from -40°C to +125°C, which is essential for automotive and industrial environments.

Conclusion

The NCV7351D13R2G CAN transceiver from ON Semiconductor is a robust and reliable solution for any system requiring high-speed and secure data transmission. Its compliance with industry standards, coupled with its protective features, makes it an excellent choice for designers looking to enhance the performance and durability of their CAN networks.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess