EN
  • EN
  • DE

SC18IS606PWJ

Part No SC18IS606PWJ
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC I2C TO SPI BRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001522-SC18IS606PWJ
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Interface Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Protocol I²C
Function Controller
Interface SPI
Voltage - Supply 1.71V ~ 3.6V
Current - Supply 4mA
Ultra Librarian 3D Model Ultra Librarian SC18IS606PWJ CAD Model

Description

The SC18IS606PWJ is a high-performance I2C-bus to SPI bridge from NXP Semiconductors. It is designed to provide a simple and efficient way to connect an I2C-bus master, such as a microcontroller, to a SPI bus. The SC18IS606PWJ is ideal for use in a wide range of applications, including automotive, consumer electronics, industrial, and medical.

The SC18IS606PWJ supports a wide range of I2C-bus and SPI bus speeds. It also supports a variety of SPI modes, including SPI mode 0, SPI mode 1, SPI mode 2, and SPI mode 3. This makes it highly flexible and compatible with a wide range of SPI devices.

The SC18IS606PWJ is also very easy to use. It has a simple and intuitive interface that can be easily configured using its I2C-bus interface. The SC18IS606PWJ also has a number of features that make it easy to integrate into existing systems, such as its support for GPIO lines and its low power consumption.

Features of the SC18IS606PWJ:

Supports I2C-bus and SPI bus speeds of up to 10 Mbps Supports SPI modes 0, 1, 2, and 3 Has three SPI chip select outputs Has GPIO lines that can be used for various purposes Has low power consumption Easy to use and configure Applications of the SC18IS606PWJ:

Automotive Consumer electronics Industrial Medical Example applications of the SC18IS606PWJ:

Connecting an I2C-bus microcontroller to an SPI flash memory device Connecting an I2C-bus microcontroller to an SPI accelerometer Connecting an I2C-bus microcontroller to an SPI audio codec Connecting an I2C-bus microcontroller to an SPI temperature sensor Benefits of using the SC18IS606PWJ:

Provides a simple and efficient way to connect an I2C-bus master to an SPI bus Supports a wide range of I2C-bus and SPI bus speeds Supports a variety of SPI modes Easy to use and configure Highly flexible and compatible with a wide range of SPI devices Overall, the SC18IS606PWJ is a high-performance and versatile I2C-bus to SPI bridge that is ideal for use in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess