EN
  • EN
  • DE
  • IT

NCV8440ASTT1G

Part No NCV8440ASTT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 59V 2.6A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 59 V 2.6A (Ta) 1.69W (Ta) Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NCV8440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NCV8440ASTT1G-ND, NCV8440ASTT1GOSDKR, NCV8440ASTT1GOSTR, NCV8440ASTT1GOSCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887166-NCV8440ASTT1G
Ultra Librarian 3D Model Ultra Librarian NCV8440ASTT1G CAD Model

Description

ON Semiconductor NCV8440ASTT1G Product Overview

The NCV8440ASTT1G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including automotive systems, industrial controls, and portable devices.

Key Features

  • Output Voltage: The NCV8440ASTT1G offers a fixed output voltage, providing precise regulation to ensure consistent performance for sensitive electronic components.
  • High Current Capability: With the ability to deliver up to 400 mA of output current, this regulator can support a broad array of devices and circuits, catering to the needs of high-demand applications.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing its reliability and longevity under various operating conditions.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for harsh environments.
  • Surface Mount Package: The NCV8440ASTT1G comes in a compact surface-mount package, facilitating easy integration into space-constrained designs.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Portable Devices
  • Power Management Circuits

The NCV8440ASTT1G voltage regulator from ON Semiconductor is a testament to the company's commitment to providing robust and efficient power management solutions. Its combination of high current capability, low dropout voltage, and thermal protection makes it a versatile component for any design requiring a reliable power supply. The device's performance is further enhanced by its wide operating temperature range and compact form factor, which allow for flexible deployment across various applications.

Whether you're developing automotive electronics, managing industrial systems, or creating the next generation of portable gadgets, the NCV8440ASTT1G offers the stability and efficiency needed to power your innovations.

You May Also Be Interested in

Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9742 $58.4520
145+ $0.7993 $115.8985
220+ $0.7744 $170.3680
300+ $0.7494 $224.8200
390+ $0.7244 $282.5160
520+ $0.6495 $337.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess