EN
  • EN
  • DE

NCV8711ASNADJT1G

Part No NCV8711ASNADJT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA 5TSOP / Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 17V
Voltage Dropout (Max) 0.355V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 2.5 µA
PSRR 80dB ~ 48dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV8711
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV8711ASNADJT1GCT,488-NCV8711ASNADJT1GDKR,488-NCV8711ASNADJT1GTR
Standard Package 3,000
Win Source Part Number 1320159-NCV8711ASNADJT1G
Ultra Librarian 3D Model Ultra Librarian NCV8711ASNADJT1G CAD Model

Description

NCV8711ASNADJT1G Voltage Regulator by ON Semiconductor

The NCV8711ASNADJT1G is a robust automotive-grade voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance product is engineered to meet the demanding needs of automotive applications, offering a stable and reliable power supply for various electronic components within vehicles.

With an output voltage that is precisely adjustable, the NCV8711ASNADJT1G ensures that sensitive automotive electronics receive a consistent voltage, which is crucial for maintaining the performance and longevity of those systems. The device is capable of delivering an output current of up to 150 mA, making it suitable for a wide range of applications, including but not limited to, microcontroller power supplies, sensor interfaces, and standby power for automotive systems.

The NCV8711ASNADJT1G boasts a low quiescent current, which is particularly beneficial for applications where energy efficiency is paramount. This feature helps to minimize the power consumption when the regulator is in a no-load condition, thereby extending the battery life in automotive applications.

One of the key attributes of the NCV8711ASNADJT1G is its protection features. It includes thermal shutdown and current limit protections, which safeguard the device and the systems it powers from potential damage due to excessive heat or current. Additionally, the voltage regulator is designed with an enable function that allows the power supply to be turned on and off as needed, providing further control over power consumption.

The NCV8711ASNADJT1G is housed in a compact TSOP-5 package, which is optimized for space-constrained applications. Its small footprint allows for integration into various automotive electronic systems without compromising on performance or reliability.

As an AEC-Q100 qualified component, the NCV8711ASNADJT1G meets the stringent requirements of the automotive industry, ensuring operation in harsh environments and under extreme temperatures. This qualification is a testament to the reliability and durability of the product, making it an excellent choice for designers and engineers looking to enhance the performance of their automotive applications.

Overall, the NCV8711ASNADJT1G from ON Semiconductor is a versatile and reliable voltage regulator that provides a combination of performance, efficiency, and protection, making it an ideal solution for today's automotive power supply challenges.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8782 $52.6920
140+ $0.7206 $100.8840
215+ $0.6981 $150.0915
300+ $0.6756 $202.6800
385+ $0.6531 $251.4435
515+ $0.5855 $301.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,896 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess