EN
  • EN
  • DE

NDS351

Part No NDS351
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 740431-NDS351
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDS351 CAD Model

Description

The NDS351 from ON Semiconductor is a high-performance N-Channel MOSFET that offers excellent power efficiency and switching performance. This MOSFET is designed for a wide range of applications, from power management to load switching, making it a versatile choice for engineers and designers seeking a reliable and robust semiconductor device.

Key Features

  • Low On-Resistance: The NDS351 comes with a very low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: It is capable of high-speed switching, which is essential for applications requiring fast and efficient power control.
  • Voltage Control: This MOSFET can handle a maximum drain-source voltage (Vds) of 30V, providing a good balance between performance and reliability.
  • Current Handling: With a continuous drain current (Id) of up to 1.2A, the NDS351 can manage moderate current loads effectively.
  • Low Threshold Voltage: The low gate threshold voltage allows for the MOSFET to be driven at lower voltages, making it suitable for low-voltage applications.
  • SOT-23 Package: Encased in a compact SOT-23 package, the NDS351 is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The NDS351 is suitable for a broad range of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Motor Drives
  • Load/Relay Drivers
  • Switching Regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NDS351 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether you're designing a power supply, a motor control circuit, or a portable device, the NDS351 is a solid choice for your N-Channel MOSFET needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess