EN
  • EN
  • DE

NJVMJD32CT4G-VF01

Part No NJVMJD32CT4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 20μA
Typical Gain (hFE) (Min) 10 @ 3A, 4V
Maximum Power Dissipation 1.56W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 1083076-NJVMJD32CT4G-VF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJVMJD32CT4G-VF01 CAD Model

Description

ON Semiconductor NJVMJD32CT4G-VF01 Product Overview

The NJVMJD32CT4G-VF01 is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide array of applications requiring efficient current control and amplification. It is commonly used in power management, switching applications, and as a driver for high-power LEDs or other high-current loads.

Key Features

  • High Collector-Emitter Voltage: The NJVMJD32CT4G-VF01 is capable of supporting a collector-emitter voltage (VCEO) of up to 100V, making it suitable for high-voltage applications.
  • Ample Current Handling: This BJT can handle continuous collector currents (IC) up to 3A, providing robust performance for a variety of electronic circuits.
  • Low Collector-Emitter Saturation Voltage: Its low saturation voltage reduces power loss and improves efficiency, which is critical in power-sensitive designs.
  • High Power Dissipation: With a power dissipation of 20W, the NJVMJD32CT4G-VF01 can withstand higher thermal loads, enabling it to operate in more demanding conditions.
  • Fast Switching Speeds: The device offers quick switching characteristics, which is essential for applications that require rapid transitions between on and off states.
  • Complementary PNP Type Available: ON Semiconductor provides a complementary PNP transistor, allowing for the creation of push-pull configurations commonly used in amplifiers and other balanced circuit designs.

Applications

  • Power Regulation Modules
  • Motor Controllers
  • Audio Amplifiers
  • Switch Mode Power Supplies (SMPS)
  • LED Drivers
  • Relay Drivers

The NJVMJD32CT4G-VF01 comes in a compact, surface-mount package that is RoHS compliant, ensuring it meets current environmental standards for electronic components. ON Semiconductor's commitment to quality and performance is evident in the NJVMJD32CT4G-VF01, making it a reliable choice for designers and engineers looking to optimize their power circuits with a robust and efficient transistor.

Whether you're designing consumer electronics, industrial systems, or automotive applications, the NJVMJD32CT4G-VF01 from ON Semiconductor provides the performance and reliability needed to ensure your products operate at their best.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4572 $50.2920
270+ $0.3752 $101.3040
415+ $0.3634 $150.8110
570+ $0.3517 $200.4690
740+ $0.3400 $251.6000
985+ $0.3048 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,900 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess