EN
  • EN
  • DE

NJVMJD44H11T4G-VF01

Part No NJVMJD44H11T4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 8A DPAK-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 1μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 1.75W
Frequency - Transition 85MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 1083077-NJVMJD44H11T4G-VF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJVMJD44H11T4G-VF01 CAD Model

Description

Introducing the NJVMJD44H11T4G-VF01 Power Transistor from ON Semiconductor

The NJVMJD44H11T4G-VF01 is a robust power transistor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-quality component is engineered to meet the demands of a wide range of power applications, offering exceptional performance, reliability, and efficiency.

Key Features:

  • High Collector-Emitter Voltage: With a V<sub>CEO of 80V, this transistor can handle high voltage applications with ease, making it suitable for a variety of power supply and switching tasks.
  • High Collector Current: The NJVMJD44H11T4G-VF01 can manage a continuous collector current (I<sub>C) of up to 8A, ensuring robust performance in high-power circuits.
  • Low Collector-Emitter Saturation Voltage: This feature reduces on-state power loss, contributing to the overall efficiency of the device.
  • Fast Switching Speeds: The device is optimized for quick switching, which is essential for reducing transition losses and improving performance in high-frequency applications.
  • Complementary PNP Type Available: The NJVMJD44H11T4G-VF01 is complemented by a PNP type transistor, allowing for flexible use in various circuit configurations.
  • Industry-Standard Package: Housed in a TO-252 (DPAK) package, it is compatible with standard PCB layouts and offers excellent power dissipation characteristics.

Applications:

The NJVMJD44H11T4G-VF01 is ideal for a multitude of applications, including:

  • Power regulators
  • Switching circuits
  • Motor controllers
  • Audio amplifiers
  • DC-DC converters
  • Automotive and industrial systems

Quality and Reliability:

ON Semiconductor is committed to delivering products of the highest quality. The NJVMJD44H11T4G-VF01 is no exception; it is built to stringent quality standards and is subject to rigorous testing to ensure it meets the reliability requirements for commercial and industrial applications. With ON Semiconductor's reputation for excellence, you can trust this power transistor to perform reliably in your electronic designs.

Whether you're developing power management systems or designing high-performance circuits, the NJVMJD44H11T4G-VF01 power transistor from ON Semiconductor is a choice that promises to deliver efficiency, power, and reliability.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6428 $51.4240
170+ $0.6022 $102.3740
260+ $0.5818 $151.2680
370+ $0.5411 $200.2070
485+ $0.5208 $252.5880
600+ $0.5005 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess