EN
  • EN
  • DE

NSBA114TDXV6T1

Part No NSBA114TDXV6T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2PNP PREBIAS 0.5W SOT563 / Trans Digital BJT PNP 50V 100mA 500mW 6-Pin SOT-563 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 10k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 160 @ 5mA, 10V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Power - Max 500mW
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package SOT-563
Win Source Part Number 790823-NSBA114TDXV6T1
Popularity Medium
Supply and Demand Status Limited
Family Name NSBA114TDXV6
Introduction Date February 19, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NSBA114TDXV6T1 CAD Model

Description

Product Overview: NSBA114TDXV6T1

ON Semiconductor's NSBA114TDXV6T1 is a high-performance, versatile PNP Bipolar Transistor designed to meet a wide range of application requirements. This small-signal transistor is part of ON Semiconductor's innovative portfolio, offering superior switching speeds and excellent current gain characteristics.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-563, a compact surface-mount package that saves valuable board space while providing robust thermal performance.
  • Collector-Emitter Voltage (VCEO): 50V, allowing for a wide range of operations in various circuit configurations.
  • Collector Current (IC): 100 mA, suitable for moderate power applications.
  • DC Current Gain (hFE): High hFE at 220 minimum, ensuring efficient current amplification.
  • Transition Frequency (fT): 250 MHz, making it ideal for high-frequency applications and signal processing.
  • Low Collector-Emitter Saturation Voltage: This feature enhances overall efficiency by reducing power dissipation during switching operations.
  • RoHS Compliant: The NSBA114TDXV6T1 is environmentally friendly, adhering to the Restriction of Hazardous Substances Directive.

Applications

The NSBA114TDXV6T1 is suitable for a diverse array of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Power management in portable devices
  • Linear amplification and switching in industrial controls
  • Telecommunication circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSBA114TDXV6T1 is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments. The device is also supported by ON Semiconductor's comprehensive technical documentation, making integration into your designs as seamless as possible.

Conclusion

With its impressive features and versatile applications, the NSBA114TDXV6T1 from ON Semiconductor is an excellent choice for designers looking to enhance their electronic designs with a reliable and efficient PNP Bipolar Transistor. Its compact form factor, combined with its high-performance characteristics, ensures that it can meet the needs of a wide range of electronic circuits and products.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
NXP / Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0625
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess