EN
  • EN
  • DE

NSV30100LT1G

Part No NSV30100LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NSV30100 - LOW VCE(SAT) TRANSIST / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 649598-NSV30100LT1G
Ultra Librarian 3D Model Ultra Librarian NSV30100LT1G CAD Model

Description

The NSV30100LT1G is a high-precision voltage regulator diode from ON Semiconductor, renowned for its stability and quality in voltage regulation applications. Designed with advanced semiconductor technology, this product offers a Zener voltage of 10V, making it suitable for a wide range of electronic circuits that require a steady and reliable voltage supply.

Key Features

  • Zener Voltage (V<sub>Z): 10V
  • Power Dissipation (P<sub>D): Capable of dissipating up to 500mW, ensuring adequate power handling for a variety of applications.
  • Tolerance: Precision tolerance of ±5%, providing accurate voltage regulation.
  • Package: Housed in a small SOD-123 surface-mount package, the NSV30100LT1G is designed for compact circuit designs and is easy to integrate into a wide range of electronic products.
  • Temperature Stability: Exhibits excellent stability over a broad temperature range, making it suitable for applications that are exposed to varying environmental conditions.
  • ESD Rating: Features a robust Electrostatic Discharge (ESD) protection, safeguarding the device from unforeseen voltage spikes.
  • Qualification: Automotive qualification ensures reliability in critical automotive applications, adhering to stringent industry standards.

Applications

The NSV30100LT1G is versatile and can be used in a multitude of applications. It is particularly well-suited for automotive systems, consumer electronics, and industrial equipment where consistent voltage regulation is crucial. Common applications include:

  • Power management in automotive electronics
  • Voltage reference in consumer electronics
  • Surge protection in industrial control systems
  • Energy management systems

Product Summary

The ON Semiconductor NSV30100LT1G is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its precision, power handling, and robustness make it an ideal choice for designers seeking a voltage regulator diode that can perform consistently under a variety of conditions.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2175 $58.7250
650+ $0.1786 $116.0900
1,005+ $0.1729 $173.7645
1,385+ $0.1674 $231.8490
1,785+ $0.1619 $288.9915
2,390+ $0.1451 $346.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess