EN
  • EN
  • DE

NTD15N06LT4G

Part No NTD15N06LT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 15A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 100mOhm @ 7.5A, 5V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 5 V
Vgs (Max) ±15V
Input Capacitance (Ciss) (Max) @ Vds 440 pF @ 25 V
Power Dissipation (Max) 1.5W (Ta), 48W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Standard Package 2,061 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 260902-NTD15N06LT4G
Ultra Librarian 3D Model Ultra Librarian NTD15N06LT4G CAD Model

Description

Product Overview: NTD15N06LT4G from ON Semiconductor

The NTD15N06LT4G is a high-performance Power MOSFET developed by ON Semiconductor, a leading provider of semiconductor solutions. This product is designed to meet the increasing demands of power efficiency, reliability, and compactness in a wide range of applications.

Key Features

  • Low RDS(on): The NTD15N06LT4G boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency in electronic circuits.
  • High Current Capacity: With a continuous drain current of 15A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive uses.
  • High Voltage Tolerance: The device can withstand drain-to-source voltages up to 60V, providing a good safety margin for a variety of electronic designs.
  • Logic Level Gate Drive: Its logic level gate drive allows for easy interfacing with microcontrollers and other logic devices, simplifying the design of driver circuits.
  • Low Gate Charge: The low gate charge of the NTD15N06LT4G ensures faster switching speeds, which is critical for reducing switching losses in high-frequency applications.
  • Robust Thermal Performance: Thanks to its TO-252 (DPAK) package, the MOSFET has excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The NTD15N06LT4G is versatile and can be used in various applications such as:

  • Power management circuits
  • DC to DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Power supplies

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTD15N06LT4G is manufactured with rigorous standards to ensure it meets the reliability requirements for commercial and industrial markets. Its performance is backed by ON Semiconductor's expertise in semiconductor design and manufacturing, making it a reliable choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess