EN
  • EN
  • DE

NTD4805NT4G

Part No NTD4805NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12.7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12.7A (Ta), 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 48nC @ 11.5V
Max Input Capacitance 2865pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.41W (Ta), 79W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 004160-NTD4805NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4805NT4G CAD Model

Description

ON Semiconductor NTD4805NT4G Overview

The NTD4805NT4G is a high-performance, Power MOSFET device manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is designed to meet the needs of a wide range of applications requiring efficient power management and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The NTD4805NT4G offers a very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Current Capacity: With a continuous drain current (I<sub>D) of 48A, this MOSFET can handle significant amounts of current, making it suitable for high-power applications.
  • High-Speed Switching: The device is engineered for fast switching speeds, which is crucial for applications where rapid power cycling is necessary.
  • Gate Charge Optimization: The optimized gate charge (Q<sub>g) ensures lower switching losses and better performance in switching applications.
  • Thermal Performance: The NTD4805NT4G is encapsulated in a robust package that enhances its thermal performance, ensuring stability and reliability even under high-temperature conditions.

Applications

The NTD4805NT4G is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drives
  • Automotive Systems
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTD4805NT4G is built to meet stringent quality standards, ensuring long-term reliability and performance in critical applications. The device is also RoHS-compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Package and Availability

The NTD4805NT4G comes in a compact, surface-mount DPAK package, which is suitable for space-constrained applications. Its lead-free design complies with international regulations on hazardous substances. The product is widely available and supported by ON Semiconductor's global distribution network, ensuring prompt delivery and technical support.

For engineers and designers looking for a MOSFET that offers a balance of efficiency, power handling, and fast switching, the NTD4805NT4G from ON Semiconductor is an excellent choice that satisfies a broad spectrum of power management requirements.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess