EN
  • EN
  • DE

NTD60N02R-1G

Part No NTD60N02R-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 8.5A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 8.5A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 14nC @ 4.5V
Max Input Capacitance 1330pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta), 58W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 209345-NTD60N02R-1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD60N02R-1G CAD Model

Description

The NTD60N02R-1G from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to handle significant power levels and efficiency in a variety of applications. This MOSFET utilizes advanced technology to provide excellent on-state resistance, even at high temperatures, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The device features a very low on-resistance, R<sub>DS(on), which enhances its efficiency by minimizing power loss during operation.
  • High Current Capacity: With a continuous drain current (I<sub>D) of 24A, the NTD60N02R-1G is capable of handling high current applications, making it suitable for a wide range of power-intensive uses.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at higher frequencies without significant losses, contributing to overall system efficiency.
  • Low Threshold Voltage: The device has a low threshold voltage (V<sub>GS(th)), which allows for ease of drive and operation at lower gate voltages, making it compatible with a variety of control circuits.
  • Robust Thermal Performance: The NTD60N02R-1G is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal performance and helps in maintaining stability under high temperature conditions.

Applications

The versatility of the NTD60N02R-1G MOSFET makes it suitable for a broad range of applications, including but not limited to:

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Automotive systems
  • Switching regulators
  • Power management in portable and wireless devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NTD60N02R-1G MOSFET is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations. Whether for commercial, industrial, or automotive applications, this MOSFET is engineered to deliver the efficiency and durability required for today's electronic devices.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5687 $51.1830
215+ $0.4667 $100.3405
335+ $0.4521 $151.4535
460+ $0.4375 $201.2500
595+ $0.4229 $251.6255
795+ $0.3792 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess