EN
  • EN
  • DE

NTH4L040N120SC1

Part No NTH4L040N120SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 58A TO247-4  /  N-Channel 1200 V 58A (Tc) 319W (Tc) Through Hole TO-247-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 58A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 56mOhm @ 35A, 20V
Vgs(th) (Max) @ Id 4.3V @ 10mA
Gate Charge (Qg) (Max) @ Vgs 106 nC @ 20 V
Vgs (Max) +25V, -15V
Input Capacitance (Ciss) (Max) @ Vds 1762 pF @ 800 V
Power Dissipation (Max) 319W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4L
Package / Case TO-247-4
Base Product Number NTH4L040
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTH4L040N120SC1
Standard Package 30
Win Source Part Number 967291-NTH4L040N120SC1
Ultra Librarian 3D Model Ultra Librarian NTH4L040N120SC1 CAD Model

Description

The NTH4L040N120SC1 is an advanced silicon carbide (SiC) MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach and technological prowess in the field of power semiconductors. This high-performance, N-channel MOSFET is designed to meet the rigorous demands of modern power applications, offering a combination of low on-resistance, high-speed switching, and robust thermal performance.

With a drain-to-source voltage (V<sub>DS) of 1200V and a continuous drain current (I<sub>D) of 40A at 25°C, this MOSFET is an ideal choice for applications requiring efficient power management and high power density. The device's low on-resistance of just 40mΩ significantly reduces conduction losses, enhancing overall system efficiency.

The NTH4L040N120SC1 is also characterized by its fast switching speed and minimal reverse recovery charge (Q<sub>rr), which is a critical feature for reducing switching losses in high-frequency power converters. This makes the MOSFET an excellent fit for applications such as electric vehicle (EV) chargers, solar inverters, uninterruptible power supplies (UPS), and other energy-efficient power systems.

ON Semiconductor has engineered the NTH4L040N120SC1 with a robust package design that ensures enhanced mechanical strength and superior thermal performance. The device is capable of operating at junction temperatures up to 175°C, ensuring reliability and longevity even under harsh conditions. Additionally, this MOSFET features a maximum power dissipation of 417W, providing ample headroom for high-power applications.

The NTH4L040N120SC1 is not only powerful but also user-friendly. It is fully RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability. With its exceptional performance and reliability, the NTH4L040N120SC1 MOSFET from ON Semiconductor is a compelling solution for designers looking to push the boundaries of power efficiency and thermal management in their next-generation electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess