EN
  • EN
  • DE
  • IT

NTHD4102PT1G

Part No NTHD4102PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 20V 2.9A 8-Pin Chip FET T/R / MOSFET 2P-CH 20V 2.9A CHIPFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.9A
Maximum Rds On at Id,Vgs 80 mOhm @ 2.9A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 8.6nC @ 4.5V
Max Input Capacitance 750pF @ 16V
Maximum Power Dissipation 1.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ChipFET
Win Source Part Number 025768-NTHD4102PT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NTHD4102P
Introduction Date July 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NTHD4102PT1G CAD Model

Description

The NTHD4102PT1G from ON Semiconductor is a high-performance, dual P-Channel Power MOSFET designed to deliver efficient power management and switching with low on-resistance and a compact form factor. This semiconductor device is ideal for a wide range of applications, including load switch, power management, and other general-purpose switching applications where a dual P-Channel MOSFET is required.

Key Features

  • Low On-Resistance: The NTHD4102PT1G boasts an extremely low on-resistance of typically 20 mΩ at V<sub>GS = -4.5V, which helps in reducing power losses and improving efficiency in your circuit designs.
  • Dual MOSFET Configuration: This device contains two MOSFETs in a single package, allowing for compact and efficient designs by reducing the number of components needed on a PCB.
  • High Current Capability: It is capable of handling continuous drain currents of up to 3.5 A, making it suitable for high-current applications.
  • Low Threshold Voltage: With a low threshold voltage, this MOSFET can be driven at lower gate voltages, making it compatible with low-voltage logic levels.
  • ESD Protection: The NTHD4102PT1G is equipped with built-in ESD protection, ensuring reliability and longevity in sensitive applications.
  • Power Saving: Its low power consumption makes it an excellent choice for battery-powered devices where energy efficiency is critical.

Applications

The versatility of the NTHD4102PT1G allows it to be used in a variety of applications, including:

  • Power management circuits
  • Battery-powered systems
  • Load switch applications
  • Portable devices
  • DC/DC converters
  • Motor control circuits

Package Information

The device is provided in a small, leadless, halogen-free, and RoHS-compliant package, specifically the ChipFET-8. This package is optimized for space-constrained applications and ensures a minimal footprint on the PCB.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTHD4102PT1G is fully compliant with RoHS regulations, minimizing the environmental impact of electronic components.

You May Also Be Interested in

Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6500 $58.5000
210+ $0.5335 $112.0350
330+ $0.5168 $170.5440
450+ $0.5001 $225.0450
580+ $0.4834 $280.3720
780+ $0.4334 $338.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,543 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess