EN
  • EN
  • DE

NTLJD3115PT1G

Part No NTLJD3115PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 2.3A 6-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.3A
Maximum Rds On at Id,Vgs 100 mOhm @ 2A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 6.2nC @ 4.5V
Max Input Capacitance 531pF @ 10V
Maximum Power Dissipation 710mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WDFN (2x2)
Win Source Part Number 025787-NTLJD3115PT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTLJD3115PT1G CAD Model

Description

ON Semiconductor NTLJD3115PT1G Product Overview

The NTLJD3115PT1G is a cutting-edge Power MOSFET device, expertly crafted by ON Semiconductor, a leading figure in the semiconductor industry. This product is designed to provide efficient power management and control in a wide range of electronic applications. It is a testament to ON Semiconductor's commitment to delivering high-quality, reliable components that meet the evolving needs of modern electronics.

Key Features

  • Low On-Resistance: The NTLJD3115PT1G boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Switching Speed: This MOSFET is engineered for high-speed switching applications, making it suitable for modern high-frequency power supplies and converters.
  • Dual P-Channel: The device features a dual P-Channel configuration, allowing for a compact design and simplified circuitry in applications requiring two P-channel MOSFETs.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated into this device, ensuring optimal power density and performance.
  • Surface-Mount Package: The NTLJD3115PT1G comes in a space-saving, surface-mount package, making it ideal for applications where board space is at a premium.
  • RoHS Compliant: Compliance with RoHS standards ensures that this product meets environmental regulations and reduces the use of hazardous substances in electronics.

Applications

The versatility of the NTLJD3115PT1G makes it suitable for a variety of applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Load switch circuits
  • Battery management systems
  • Motor control circuits

With its combination of performance, efficiency, and compact design, the NTLJD31115PT1G from ON Semiconductor is an optimal choice for designers and engineers looking to enhance their power management solutions. It is a reliable component that delivers consistent performance, ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,450 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess