EN
  • EN
  • DE

NTMFS015N15MC

Part No NTMFS015N15MC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 9.2A/61A 8PQFN / N-Channel 150 V 9.2A (Ta), 61A (Tc) 2.5W (Ta), 108.7W (Tc) Surface Mount 8-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 9.2A (Ta), 61A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Rds On (Max) @ Id, Vgs 14mOhm @ 29A, 10V
Vgs(th) (Max) @ Id 4.5V @ 162µA
Gate Charge (Qg) (Max) @ Vgs 27 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2120 pF @ 75 V
Power Dissipation (Max) 2.5W (Ta), 108.7W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-PQFN (5x6)
Package / Case 8-PowerTDFN
Base Product Number NTMFS015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTMFS015N15MCCT,488-NTMFS015N15MCTR,488-NTMFS015N15MCDKR
Standard Package 3,000
Win Source Part Number 1005295-NTMFS015N15MC
Ultra Librarian 3D Model Ultra Librarian NTMFS015N15MC CAD Model

Description

NTMFS015N15MC MOSFET Overview

The NTMFS015N15MC from ON Semiconductor is a state-of-the-art N-channel Power MOSFET designed for high-efficiency power management applications. This MOSFET is part of ON Semiconductor's portfolio of low on-resistance and high switching performance devices, making it an excellent choice for a wide range of power conversion and control tasks.

Featuring the latest advancements in compact packaging and silicon technology, the NTMFS015N15MC offers a drain-to-source voltage (VDS) of 150V, which ensures it can handle high voltage applications with ease. The continuous drain current (ID) is rated at 15A, providing ample current handling capability for most high-power circuits. This MOSFET also boasts a low on-resistance (RDS(on)) of just 15mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency.

The device is housed in a compact 5x6 mm footprint that is part of the Power 56 package, allowing for a high-density PCB layout. This small form factor, combined with an excellent thermal performance, makes the NTMFS015N15MC an ideal solution for space-constrained applications that require high power density.

ON Semiconductor has engineered the NTMFS015N15MC with several integrated features to enhance performance and reliability. These include a robust gate oxide, low gate charge (QG), and fast switching speed, which help to reduce switching losses and improve the MOSFET's response time. Additionally, the device is designed to withstand harsh conditions, offering a high level of ruggedness against repetitive avalanche and single pulse avalanche energy events.

Applications for the NTMFS015N15MC are diverse and include DC-DC converters, power supplies, motor drives, and other power-intensive applications where efficiency and reliability are critical. With its combination of high-performance characteristics and ON Semiconductor's reputation for quality, the NTMFS015N15MC is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess