EN
  • EN
  • DE

NTMFS10N3D2C

Part No NTMFS10N3D2C
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 151A POWER56 / N-Channel 100 V 151A (Tc) 138W (Tc) Surface Mount Power56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 151A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 3.2mOhm @ 67A, 10V
Vgs(th) (Max) @ Id 4V @ 370µA
Gate Charge (Qg) (Max) @ Vgs 84 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 6215 pF @ 50 V
Power Dissipation (Max) 138W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package Power56
Case / Package 8-PowerTDFN
Base Product Number NTMFS10
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTMFS10N3D2CCT,488-NTMFS10N3D2CTR,NTMFS10N3D2C-ND,488-NTMFS10N3D2CDKR
Standard Package 3,000
Win Source Part Number 1323967-NTMFS10N3D2C
Ultra Librarian 3D Model Ultra Librarian NTMFS10N3D2C CAD Model

Description

ON Semiconductor NTMFS10N3D2C N-Channel Power MOSFET

The ON Semiconductor NTMFS10N3D2C is a high-performance N-Channel Power MOSFET designed for a wide range of applications, including power supplies, motor control, and high-efficiency DC-DC converters. This MOSFET features advanced technology that provides low on-resistance, reduced gate charge, and exceptional thermal performance, making it an ideal choice for power management tasks where efficiency is crucial.

Key Features

  • Low RDS(on): The NTMFS10N3D2C boasts an extremely low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (ID) rating, this MOSFET can handle significant power without overheating, making it suitable for demanding applications.
  • Fast Switching Performance: The device's fast switching capabilities reduce switching losses, which is particularly beneficial in high-frequency power conversion systems.
  • Robust Thermal Characteristics: Its excellent thermal properties ensure stable operation even at elevated temperatures, contributing to the reliability of the end application.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is used to optimize the device for low voltage operation, which enhances performance in low voltage applications.

Applications

  • DC-DC Converters
  • Power Supply Units (PSUs)
  • Motor Drives
  • Computing Systems
  • Automotive Applications
  • Power Management Circuits

Specifications

The NTMFS10N3D2C operates with a drain-to-source voltage (VDSS) of 30V and a continuous drain current (ID) of 100A. Its gate threshold voltage (VGS(th)) is specified as 2.5V, which is conducive to low voltage drive conditions. The device is housed in a compact, surface-mount 5x6mm footprint, which is ideal for space-constrained applications.

Overall, the ON Semiconductor NTMFS10N3D2C N-Channel Power MOSFET is a robust, efficient solution for power management requirements, offering designers a combination of performance, reliability, and versatility.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0815 $63.7335
20+ $5.8105 $116.2100
31+ $5.6289 $174.4959
43+ $5.4474 $234.2382
55+ $5.2658 $289.6190
74+ $4.7211 $349.3614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess