EN
  • EN
  • DE

NTMFS4108NT1G

Part No NTMFS4108NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 13.5A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 54nC @ 4.5V
Max Input Capacitance 6000pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.1W (Ta), 96.2W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 116639-NTMFS4108NT1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian NTMFS4108NT1G CAD Model

Description

The NTMFS4108NT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted name in the field of power management and discrete semiconductor solutions. This device is designed to meet the rigorous requirements of modern electronic circuits, providing efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications.

Key Features

  • N-Channel MOSFET: The NTMFS4108NT1G is an N-Channel MOSFET, which is widely used for its fast switching and high efficiency in handling power.
  • High Drain-Source Voltage (VDS): With a drain-source voltage of 30V, this MOSFET can handle substantial voltage levels, suitable for a variety of power applications.
  • Continuous Drain Current (ID): It supports a continuous drain current of 48A, allowing it to drive high current loads with ease.
  • Low On-Resistance (RDS(on)): Featuring a low on-resistance of just 4.5 mΩ, the device ensures minimal power loss during operation, enhancing overall efficiency.
  • Power Dissipation (PD): With a power dissipation of 48W, it can manage considerable power, making it suitable for demanding applications.
  • High Performance: Engineered for high-speed switching, the NTMFS4108NT1G offers excellent performance in applications requiring fast and efficient power regulation.

Applications

The NTMFS4108NT1G is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Systems
  • Computing and Server Applications

Package and Quality

ON Semiconductor has packaged the NTMFS4108NT1G in a compact, surface-mountable SO-8FL package, ensuring a small footprint while maintaining robustness and reliability. The product adheres to the highest quality standards, with ON Semiconductor's commitment to environmental sustainability and energy efficiency. This MOSFET is RoHS compliant, reflecting the company's dedication to environmentally responsible manufacturing.

In conclusion, the NTMFS4108NT1G from ON Semiconductor stands out as a superior choice for designers looking for a power MOSFET that combines high efficiency, reliability, and environmental consciousness. Its impressive electrical characteristics make it suitable for a broad array of power applications where performance and energy efficiency are paramount.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess