EN
  • EN
  • DE

NTMFS4825NFET1G

Part No NTMFS4825NFET1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 30 V, 171 A, Single N.Channel, SO.8 FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 17A (Ta), 171A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 40.2nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 5660pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 950mW (Ta), 96.2W (Tc)
Rds On (Maximum) @ Id, Vgs 2 mOhm @ 22A, 10V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN, 5 Leads
Win Source Part Number 1232559-NTMFS4825NFET1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTMFS4825NFE
Introduction Date December 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTMFS4825NFET1G CAD Model

Description

Product Overview: NTMFS4825NFET1G

The NTMFS4825NFET1G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a global leader in energy-efficient innovations. This high-performance, N-channel MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and reliability in a compact form factor.

Key Features

  • Low RDS(on): The NTMFS4825NFET1G boasts an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in applications. This feature is crucial for power-intensive operations, allowing for a more sustainable energy usage.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, this MOSFET can support applications with high power requirements without compromising on performance or reliability.
  • Advanced Technology: Utilizing ON Semiconductor's proprietary technology, the NTMFS4825NFET1G achieves optimal thermal performance and ruggedness, ensuring stable operation even under harsh conditions.
  • Compact Package: The device comes in a space-saving, surface-mountable package, making it ideal for space-constrained applications without sacrificing power handling capabilities.

Applications

The NTMFS4825NFET1G is versatile and can be used in a variety of applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Computing and Server Applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTMFS4825NFET1G is no exception, and it is manufactured to meet stringent quality standards, ensuring reliable performance in critical applications. This MOSFET is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Technical Specifications

Parameter Value
Package 5x6mm PDFN
RDS(on) Typ. 4.4 mΩ
ID 31 A
VGS ±20 V
VDSS 30 V

With its robust design, energy efficiency, and high power handling, the NTMFS4825NFET1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2004 $60.8076
44+ $2.6260 $115.5440
69+ $2.5440 $175.5360
94+ $2.4619 $231.4186
122+ $2.3799 $290.3478
163+ $2.1337 $347.7931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess