EN
  • EN
  • DE

NTMFS4833NFT1G

Part No NTMFS4833NFT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832941-NTMFS4833NFT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS4833NFT1G CAD Model

Description

Overview of ON Semiconductor NTMFS4833NFT1G

The ON Semiconductor NTMFS4833NFT1G is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the needs of modern electronic systems.

Key Features

  • Low R<sub>DS(on): One of the standout features of the NTMFS4833NFT1G is its exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall system efficiency.
  • High Continuous Drain Current (I<sub>D): It offers a high continuous drain current, allowing it to handle higher loads with ease, making it suitable for demanding applications.
  • Advanced High-Performance Technology: Built using ON Semiconductor's advanced technology, this MOSFET delivers superior switching performance and robustness.
  • Power Efficiency: With its optimized design, this component ensures minimal power loss during operation, contributing to the energy efficiency of the end application.
  • Thermal Management: The NTMFS4833NFT1G is encapsulated in a compact, thermally efficient package that aids in maintaining optimal operating temperatures.

Applications

The versatility of the NTMFS4833NFT1G makes it ideal for a wide range of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Computing systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTMFS4833NFT1G is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most challenging environments.

Environmental Considerations

Compliant with RoHS and Halogen-Free standards, the NTMFS4833NFT1G reflects ON Semiconductor's dedication to environmental responsibility. This commitment helps customers design eco-friendly products while maintaining high performance.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess