EN
  • EN
  • DE

MMBZ5257DLT1G

Part No MMBZ5257DLT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831193-MMBZ5257DLT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5257DLT1G CAD Model

Description

Product Overview: MMBZ5257DLT1G

The MMBZ5257DLT1G is a high-quality Zener voltage regulator diode designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This electronic component is engineered to provide a precise voltage regulation solution for a wide array of applications, ensuring stability and reliability in electronic circuits.

Key Features

  • Zener Voltage Range: The MMBZ5257DLT1G offers a Zener voltage range of 33V, making it suitable for various applications that require a fixed voltage regulation.
  • Power Dissipation: With a power dissipation rating of 225mW, this device can handle a moderate amount of power, ensuring efficient operation without overheating.
  • Package: It comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for easy integration into a wide range of electronic products.
  • Low Leakage Current: The diode is designed with a low leakage current, enhancing the overall efficiency of the circuit by minimizing power loss.
  • High Surge Capability: The MMBZ5257DLT1G can withstand high surge conditions, providing robust protection against voltage spikes and transient events.

Applications

The versatility of the MMBZ5257DLT1G makes it suitable for a multitude of applications, such as:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Portable battery-powered devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ5257DLT1G is no exception. This product is manufactured to meet high standards, ensuring long-term reliability and performance. It is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their electronic products.

In summary, the MMBZ5257DLT1G from ON Semiconductor is a reliable and efficient solution for voltage regulation needs in a variety of electronic applications. Its compact design, robust performance, and adherence to quality standards make it a preferred choice for engineers and designers seeking to enhance the performance of their electronic circuits.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess