EN
  • EN
  • DE

NTMFS4847NAT1G

Part No NTMFS4847NAT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11.5A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11.5A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 2614pF @ 12V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 880mW (Ta), 48.4W (Tc)
Maximum Rds On at Id,Vgs 4.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 060670-NTMFS4847NAT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4847NAT1G CAD Model

Description

ON Semiconductor NTMFS4847NAT1G - Power MOSFET

The NTMFS4847NAT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to meet the demanding requirements of power conversion and switching applications, making it an ideal choice for engineers and designers looking for efficient and reliable components.

Key Features:

  • High Current Capability: The NTMFS4847NAT1G is capable of handling continuous drain currents up to 30A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of only 4.5 mΩ at VGS = 10 V, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • Power Dissipation: This device can dissipate up to 48W, allowing for robust operation in various applications.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the NTMFS4847NAT1G offers superior performance and reliability.
  • Temperature Performance: With an operating temperature range from -55°C to 150°C, this MOSFET is designed to perform reliably even in extreme conditions.

Applications:

The versatility of the NTMFS4847NAT1G makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Automotive Applications

Package and Quality:

The NTMFS4847NAT1G comes in a compact 5x6 mm² footprint, housed in a RoHS-compliant, halogen-free, SO-8FL package. This ensures that not only is the component space-efficient, but it also adheres to environmental standards. ON Semiconductor's commitment to quality means that the NTMFS4847NAT1G is manufactured to the highest standards, ensuring reliability and performance for your critical applications.

Conclusion:

With its high current capability, low on-resistance, advanced technology, and wide operating temperature range, the NTMFS4847NAT1G from ON Semiconductor stands out as a top choice for designers looking to enhance power efficiency and reliability in their electronic designs. Whether for industrial, automotive, or computing applications, this Power MOSFET is engineered to deliver optimal performance.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6465 $65.8600
90+ $1.3510 $121.5900
135+ $1.3088 $176.6880
185+ $1.2666 $234.3210
240+ $1.2243 $293.8320
320+ $1.0977 $351.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess