EN
  • EN
  • DE

NTMFS4923NET1G

Part No NTMFS4923NET1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 91A SO-8FL / Trans MOSFET N-CH 30V 21.4A 5-Pin(4+Tab) SO-FL T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 12.7A (Ta), 91A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 22nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 4850pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 930mW (Ta), 48W (Tc)
Rds On (Maximum) @ Id, Vgs 3.3 mOhm @ 30A, 10V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN, 5 Leads
Win Source Part Number 790854-NTMFS4923NET1G
Popularity Medium
Supply and Demand Status Limited
Family Name NTMFS4923NE
Introduction Date December 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NTMFS4923NET1G CAD Model

Description

The NTMFS4923NET1G is a high-performance, Power MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to deliver efficient power management and is optimized for a variety of applications, including computing, automotive, power supply, and more.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Continuous Drain Current (ID): With the ability to support a high continuous drain current, this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • Single N-Channel: As a single N-Channel MOSFET, it offers a simple yet efficient solution for switching applications, providing a straightforward design for circuit integration.
  • PowerTrench® Technology: The integration of PowerTrench® technology ensures minimized gate charge and low power dissipation, which results in improved switching performance.
  • Fast Switching Speed: Designed for fast switching, the NTMFS4923NET1G minimizes transition losses and is ideal for high-frequency power conversion systems.
  • Thermal Resistance: The device offers excellent thermal resistance characteristics, ensuring stable operation even under high-temperature conditions.

Applications

The NTMFS4923NET1G is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Automotive Systems
  • Computing and Server Systems

Environmental and Quality Certifications

ON Semiconductor is committed to providing environmentally friendly products that meet the highest quality and reliability standards. The NTMFS4923NET1G complies with various environmental directives, such as RoHS, and is produced in facilities that adhere to rigorous quality management systems.

Conclusion

In summary, the NTMFS4923NET1G from ON Semiconductor is a robust and reliable Power MOSFET that offers excellent efficiency, fast switching, and high-power handling capabilities. It is designed to meet the needs of modern high-performance power management systems and is a top choice for engineers looking for quality and performance.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2483 $62.4150
115+ $1.0244 $117.8060
175+ $0.9923 $173.6525
245+ $0.9603 $235.2735
315+ $0.9283 $292.4145
420+ $0.8323 $349.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess