EN
  • EN
  • DE

NTMFS4936NT1G

Part No NTMFS4936NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11.6A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11.6A (Ta), 79A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 3044pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 920mW (Ta), 43W (Tc)
Maximum Rds On at Id,Vgs 3.8 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 025807-NTMFS4936NT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTMFS4936NT1G CAD Model

Description

Overview of ON Semiconductor NTMFS4936NT1G

The NTMFS4936NT1G is a high-performance Power MOSFET produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to cater to the demands of power efficiency and density in modern electronic applications, making it an ideal choice for power management solutions.

Key Features

  • Low On-Resistance: The NTMFS4936NT1G features an exceptionally low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses when the MOSFET is in the 'on' state.
  • High Current Capability: With the ability to handle high levels of current, this MOSFET can be used in applications that require robust power handling without sacrificing performance.
  • Single N-Channel: As a single N-channel MOSFET, it offers simplicity in design and ease of integration into various circuit configurations.
  • Power-Saving: The device is optimized for low gate charge (Qg), which reduces the power needed to switch the device, thereby saving energy in high-frequency applications.
  • Thermal Management: The NTMFS4936NT1G comes in a compact, surface-mount package that provides excellent thermal performance, ensuring reliability even under high power operation.

Applications

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing and Server Systems
  • Automotive Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications

The NTMFS4936NT1G operates with a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 30A. Its low threshold voltage ensures that it can be easily controlled by logic-level voltages, making it compatible with a wide range of control circuits and drivers. The device is housed in a RoHS-compliant, halogen-free, and environmentally friendly package, reflecting ON Semiconductor's commitment to sustainability.

With its robust design and superior performance characteristics, the NTMFS4936NT1G from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1384 $115.5640
1,295+ $0.1340 $173.5300
1,785+ $0.1297 $231.5145
2,305+ $0.1254 $289.0470
3,085+ $0.1124 $346.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess