EN
  • EN
  • DE
  • IT

NTMFS5C404NLTT1G

Part No NTMFS5C404NLTT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 52A/370A 5DFN / N-Channel 40 V 52A (Ta), 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 52A (Ta) , 370A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 0.75mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 181 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 12168 pF @ 25 V
Power Dissipation (Max) 3.9W (Ta) , 200W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS5
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1351645-NTMFS5C404NLTT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C404NLTT1G CAD Model

Description

Product Overview: NTMFS5C404NLTT1G by ON Semiconductor

The NTMFS5C404NLTT1G is a state-of-the-art N-channel Power MOSFET brought to you by ON Semiconductor, a leader in the electronic components industry. This MOSFET is designed to deliver high performance and reliability for a wide range of applications. With its advanced technology and efficient design, the NTMFS5C404NLTT1G is an ideal choice for power management tasks in both consumer and industrial electronics.

Key Features

  • Low R<sub>DS(on): The device boasts an extremely low on-resistance, which translates to reduced conduction losses and improved power efficiency in your circuits.
  • High Continuous Drain Current (I<sub>D): It is capable of supporting a high continuous drain current, facilitating the handling of higher loads with ease.
  • High-Temperature Performance: Engineered to operate effectively at elevated temperatures, the NTMFS5C404NLTT1G ensures consistent performance even under thermal stress.
  • Single Pulse Avalanche Energy Rated (E<sub>as): This MOSFET is designed to withstand high-energy pulses in the avalanche and commutation modes, providing robustness and reliability.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for eco-friendly applications and markets with strict environmental regulations.

Applications

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Synchronous rectification in converters

The NTMFS5C404NLTT1G is housed in a compact, surface-mount package, which allows for efficient use of PCB space. It is also characterized by a low gate charge (Q<sub>g), which enables fast switching speeds, reducing switching losses, and improving overall system efficiency.

ON Semiconductor's commitment to innovation and quality is reflected in the NTMFS5C404NLTT1G MOSFET. Whether you are designing power supplies, managing battery-powered systems, or developing high-efficiency converters, this component offers a robust and energy-efficient solution that can help you achieve your design goals.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess