EN
  • EN
  • DE

NTMFS5C456NLT3G

Part No NTMFS5C456NLT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887799-NTMFS5C456NLT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C456NLT3G CAD Model

Description

ON Semiconductor NTMFS5C456NLT3G Product Overview

The NTMFS5C456NLT3G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in power and signal management solutions. This product is designed to provide efficient power conversion with low on-resistance and high switching performance, making it an ideal choice for a wide range of applications, including power supplies, motor controls, and high-efficiency DC-DC converters.

The NTMFS5C456NLT3G is built using ON Semiconductor's advanced PowerTrench® technology, which ensures that the device operates with reduced gate charge and lower power losses. This technology also contributes to the MOSFET's enhanced voltage capability and improved thermal performance, allowing for more reliable operation under high-stress conditions.

Key Features:

  • Low On-Resistance: The MOSFET is engineered to have minimal on-resistance, which translates to lower conduction losses and improved overall efficiency in power conversion circuits.
  • High Switching Performance: Fast switching speeds reduce transition losses, making the NTMFS5C456NLT3G suitable for high-frequency power switching applications.
  • Single N-Channel Configuration: The device features a single N-channel configuration that simplifies circuit design and enhances performance in a wide range of applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary technology provides the MOSFET with a competitive edge in terms of power handling and thermal characteristics.
  • RoHS Compliant: The NTMFS5C456NLT3G is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Applications:

  • DC-DC Converters
  • Power Supply Units (PSU)
  • Motor Drives
  • Computing and Server Applications
  • Telecommunication Equipment
  • Automotive Systems

The NTMFS5C456NLT3G from ON Semiconductor is a testament to the company's commitment to delivering high-performance, energy-efficient solutions for today's demanding electronic applications. With its robust design and advanced technology, this power MOSFET is poised to drive innovation and efficiency in a variety of power management scenarios.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess