EN
  • EN
  • DE

NTMFS6H800NLT1G

Part No NTMFS6H800NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 30A/224A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001438-NTMFS6H800NLT1G
Win Source Part Number Cross
Manufacturer onsemi
Package Tape & Reel (TR) Cut Tape (CT)
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 30A (Ta), 224A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Ultra Librarian 3D Model Ultra Librarian NTMFS6H800NLT1G CAD Model

Description

The NTMFS6H800NLT1G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a renowned leader in energy-efficient innovations. This high-performance, N-channel MOSFET is designed to meet the rigorous demands of modern electronic applications, providing efficient power management and switching with a focus on minimizing energy losses.

Key Features:

  • Low On-Resistance: The MOSFET features an exceptionally low on-resistance of typically 1.7 mΩ at 10 V, resulting in reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current: It is capable of supporting a continuous drain current of up to 387 A, making it suitable for high-power applications.
  • Power Dissipation: With a power dissipation of 3.8 W, this MOSFET can handle significant energy without overheating, ensuring reliability and longevity.
  • High-Temperature Performance: The NTMFS6H800NLT1G operates effectively at a junction temperature range of -55°C to 150°C, providing stable performance under extreme conditions.
  • Low Gate Charge: A low gate charge facilitates faster switching speeds, reducing switching losses and enhancing performance in high-frequency applications.
  • Robust Package: Housed in a compact, surface-mountable DFN5x6 package, this MOSFET offers a space-saving solution without compromising on power handling capabilities.

Applications:

The NTMFS6H800NLT1G is ideal for a wide range of applications, including DC/DC conversion, motor drives, power supplies, and any other systems that require high efficiency and power density. Its robust design and high reliability make it a preferred choice for automotive, industrial, and consumer electronics markets.

Quality and Environmental Compliance:

ON Semiconductor is committed to delivering high-quality products that meet stringent environmental standards. The NTMFS6H800NLT1G is RoHS compliant and manufactured with a lead-free finish, ensuring that it adheres to global environmental regulations and promotes sustainability.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess