EN
  • EN
  • DE

NTMT185N60S5H

Part No NTMT185N60S5H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SUPERFET5 FAST 185MOHM PQFN88 / N-Channel 600 V 15A (Tc) 116W (Tc) Surface Mount 4-TDFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series SuperFET® III
Package Tape & Reel
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 185mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 4.3V @ 1.4mA
Gate Charge (Qg) (Max) @ Vgs 25 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1350 pF @ 400 V
FET Feature -
Power Dissipation (Max) 116W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 4-TDFN (8x8)
Package / Case 4-PowerTSFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1353886-NTMT185N60S5H
Ultra Librarian 3D Model Ultra Librarian NTMT185N60S5H CAD Model

Description

ON Semiconductor NTMT185N60S5H Overview

The ON Semiconductor NTMT185N60S5H is a high-performance, N-channel power MOSFET designed to deliver efficient power management and conversion for a variety of demanding applications. This robust semiconductor device is part of ON Semiconductor's extensive portfolio of energy-efficient power solutions, aimed at providing top-notch performance while minimizing energy consumption.

Key Features

  • High Current Capability: With a continuous drain current (ID) of 120A, the NTMT185N60S5H can handle high-power applications with ease.
  • Low On-Resistance: Featuring an ultra-low on-resistance (RDS(on)) of 0.029 Ohm, this MOSFET ensures minimal power loss and improves overall efficiency.
  • High Voltage Tolerance: The device is rated for a maximum drain-source voltage (VDSS) of 600V, making it suitable for high-voltage applications.
  • Fast Switching: The fast-switching capabilities reduce switching losses and improve performance in high-frequency power conversion systems.
  • Robust Thermal Performance: The NTMT185N60S5H is encapsulated in an H-PSOF package, which provides excellent thermal performance and helps in maintaining device reliability under high-temperature operating conditions.

Applications

This power MOSFET is ideal for a wide range of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NTMT185N60S5H MOSFET is built to meet rigorous standards, ensuring stable performance and longevity in critical applications. With ON Semiconductor's reputation for excellence in power management technology, this MOSFET is a reliable choice for engineers and designers looking to optimize their power systems.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official ON Semiconductor documentation and support resources.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess