EN
  • EN
  • DE

NTP6412AN

Part No NTP6412AN
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Power MOSFET 100 V, 58 A, 18.2 mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232614-NTP6412AN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTP6412AN CAD Model

Description

Introducing the NTP6412AN Power MOSFET by ON Semiconductor

The NTP6412AN is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. Designed to deliver high-efficiency power management, the NTP6412AN is a perfect solution for a wide range of applications, including computing, consumer electronics, and industrial systems. Its advanced technology ensures that it operates with low on-resistance and a high switching performance, which are critical for modern high-performance circuits.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: With its ability to handle high currents, the NTP6412AN is well-suited for applications requiring robust power delivery.
  • Optimized Gate Charge: The optimized gate charge of this Power MOSFET allows for faster switching speeds, which is beneficial in reducing switching losses.
  • Thermally Enhanced Package: Encased in a thermally enhanced package, the NTP6412AN is capable of superior thermal performance, ensuring reliability even under high temperature operating conditions.
  • RoHS Compliant: Compliance with RoHS standards means that the NTP6412AN is manufactured with sustainability in mind, minimizing the use of hazardous substances.

Applications

The versatility of the NTP6412AN makes it an ideal choice for a variety of applications. It is commonly used in:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Switching Regulators
  • Power Management for Computing and Servers

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTP6412AN is no exception, with rigorous testing and quality assurance measures in place to ensure that it performs to specifications in even the most demanding environments.

For designers and engineers looking for a Power MOSFET that offers efficient power handling, thermal efficiency, and high performance, the NTP6412AN from ON Semiconductor is an excellent choice. Its advanced features and robust design make it a key component in the development of energy-efficient and high-performance electronic solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0205 $70.1025
11+ $11.5038 $126.5418
16+ $11.1446 $178.3136
22+ $10.7854 $237.2788
28+ $10.4250 $291.9000
38+ $9.3474 $355.2012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess