EN
  • EN
  • DE

NTPF082N65S3F

Part No NTPF082N65S3F
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 40A TO220F  /  N-Channel 650 V 40A (Tc) 48W (Tc) Through Hole TO-220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series SuperFET® III
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 82mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs 70 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 3240 pF @ 400 V
Power Dissipation (Max) 48W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
Base Product Number NTPF082
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NTPF082N65S3FOS,NTPF082N65S3F-ND
Standard Package 1,000
Win Source Part Number 1082910-NTPF082N65S3F
Ultra Librarian 3D Model Ultra Librarian NTPF082N65S3F CAD Model

Description

The ON Semiconductor NTPF082N65S3F is a high-performance, N-channel power MOSFET designed to deliver exceptional efficiency and power density for a wide range of applications. This MOSFET is part of ON Semiconductor's state-of-the-art field effect transistors that are engineered to reduce on-state resistance and minimize energy loss during operation.

Key Features:

  • Voltage Rating: The NTPF082N65S3F boasts a 650V drain-to-source voltage (V<sub>DS), making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 82A, this MOSFET can handle significant power for its size.
  • Low R<sub>DS(on): It features an ultra-low on-state resistance of 8.7 mΩ at 10 V, which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • Robust Design: The NTPF082N65S3F is designed to withstand harsh conditions and is characterized by its ruggedness and high reliability.
  • Thermal Performance: Excellent thermal performance is ensured by the package design, which aids in heat dissipation.

Applications:

The versatility of the NTPF082N65S3F allows it to be used in a variety of applications, including:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • Solar inverters
  • Industrial power management systems

Package and Quality:

The NTPF082N65S3F comes in a TO-220 FullPAK package, which is known for its robustness and ease of mounting on a printed circuit board (PCB). ON Semiconductor adheres to stringent quality control measures, ensuring that each MOSFET meets the highest industry standards for performance and reliability.

With its combination of high efficiency, durability, and thermal performance, the NTPF082N65S3F from ON Semiconductor is an excellent choice for designers looking to optimize their power systems for both performance and cost.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6098 $60.2686
17+ $7.0644 $120.0948
26+ $6.8436 $177.9336
35+ $6.6228 $231.7980
46+ $6.4021 $294.4966
61+ $5.7398 $350.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess