EN
  • EN
  • DE

NTQD6968NR2

Part No NTQD6968NR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 6.2A 8TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.2A
Maximum Rds On at Id,Vgs 22 mOhm @ 7A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 630pF @ 16V
Maximum Power Dissipation 1.39W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 120636-NTQD6968NR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTQD6968NR2 CAD Model

Description

The NTQD6968NR2 is a state-of-the-art N-Channel MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance MOSFET is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency, reliability, and power density. It is well-suited for a variety of applications, including power management, switching circuits, and as a high-speed switch in computing and networking devices.

Key Features

  • Low On-Resistance: The NTQD6968NR2 features a low on-resistance, which enhances its efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in applications that require high current handling with minimal voltage drop.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET provides rapid transition times, which is crucial for high-frequency applications. It ensures that devices can switch on and off with minimal delay, improving overall performance.
  • Low Threshold Voltage: With a low threshold voltage, the NTQD6968NR2 can operate effectively at lower gate voltages, making it compatible with low-voltage logic signals and reducing the need for level-shifting circuits.
  • Advanced Packaging: The device comes in a compact 6-pin dual flat no-lead (DFN) package, which not only saves space on printed circuit boards (PCBs) but also offers excellent thermal performance and reduced parasitic inductance.

Applications

The NTQD6968NR2's versatile characteristics make it an excellent choice for a broad range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • Portable electronic devices

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTQD6968NR2 is no exception. It is designed to withstand harsh operating conditions and is rigorously tested to ensure it meets the stringent requirements set by the industry. With its robust design and ON Semiconductor's commitment to excellence, the NTQD6968NR2 is a reliable choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5128 $63.0768
14+ $8.6267 $120.7738
21+ $8.3564 $175.4844
29+ $8.0873 $234.5317
37+ $7.8170 $289.2290
50+ $7.0085 $350.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess