EN
  • EN
  • DE

NTR4502PT1G

Part No NTR4502PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 1.13A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 200pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 400mW (Tj)
Maximum Rds On at Id,Vgs 200 mOhm @ 1.95A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 025827-NTR4502PT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian NTR4502PT1G CAD Model

Description

ON Semiconductor NTR4502PT1G - Power MOSFET

The ON Semiconductor NTR4502PT1G is a high-performance P-Channel Power MOSFET designed for a variety of applications that demand high efficiency and power density. This compact semiconductor device offers a combination of low on-resistance and low gate charge, providing superior switching performance and enhanced power management.

With a drain-source voltage (V<sub>DS) of -30V and a continuous drain current (I<sub>D) of -6A, the NTR4502PT1G is capable of handling significant power levels, making it suitable for a wide range of applications, from power supplies to motor control. Its low threshold voltage ensures that it can be driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital ICs.

Key Features:

  • -30V Drain-Source Voltage (V<sub>DS)
  • -6A Continuous Drain Current (I<sub>D)
  • Low On-Resistance (R<sub>DS(on))
  • Low Gate Charge (Q<sub>g)
  • High-Speed Switching Capabilities
  • ESD Protected Gate
  • Pb-Free, Halogen-Free, and RoHS Compliant

The NTR4502PT1G is designed with an advanced trench technology that minimizes on-resistance and reduces gate charge to provide efficient power conversion in electronic circuits. This results in lower conduction losses and improved overall efficiency, which is critical for energy-sensitive applications. Additionally, the MOSFET's ESD protected gate ensures robustness and reliability, safeguarding the device from electrostatic discharges that could otherwise damage the component.

ON Semiconductor's commitment to environmental sustainability is evident in the NTR4502PT1G, as it is a Pb-free, halogen-free, and RoHS compliant product. This ensures that it meets global environmental standards and regulations, making it suitable for use in environmentally sensitive markets.

Whether you are designing power management systems, battery-operated devices, or any other application that requires a reliable and efficient P-Channel Power MOSFET, the NTR4502PT1G from ON Semiconductor is an excellent choice that combines performance with environmental responsibility.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0769 $50.3695
1,585+ $0.0631 $100.0135
2,455+ $0.0611 $150.0005
3,380+ $0.0592 $200.0960
4,375+ $0.0572 $250.2500
5,850+ $0.0513 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess